DEM Manufacturing Enclosure, Box, Aluminium; Enclosure Type Deltron Enclosures 460-0060

Description
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:106.7mm; External Width - Metric:120.6mm; External Depth - Metric:171.5mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:106.7mm; External Width - Metric:120.6mm; External Depth - Metric:171.5mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Aluminium; Enclosure Type Deltron Enclosures - 09WX3990 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Deltron Enclosures
09WX3990
Enclosure, Box, Aluminium; Enclosure Type Deltron Enclosures 09WX3990
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:106.7mm; External Width - Metric:120.6mm; External Depth - Metric:171.5mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:106.7mm; External Width - Metric:120.6mm; External Depth - Metric:171.5mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 09WX3990
Product Name Enclosure, Box, Aluminium; Enclosure Type Deltron Enclosures
Length 4.2 inch (107 mm)
Width 4.75 inch (121 mm)
Depth 6.75 inch (172 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 117-007 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details