DEM Manufacturing Enclosure, Instrument, Aluminium Alloy; Enclosure Type Deltron Enclosures 460-0050

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:120.6mm; External Depth - Metric:171.5mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:120.6mm; External Depth - Metric:171.5mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Deltron Enclosures - 09WX3989 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Deltron Enclosures
09WX3989
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Deltron Enclosures 09WX3989
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:120.6mm; External Depth - Metric:171.5mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:120.6mm; External Depth - Metric:171.5mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 09WX3989
Product Name Enclosure, Instrument, Aluminium Alloy; Enclosure Type Deltron Enclosures
Type Electronic and Instrument Enclosures
Length 2.2 inch (55.9 mm)
Width 4.75 inch (121 mm)
Depth 6.75 inch (172 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276354 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBKU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers