DEM Manufacturing Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 460-0030

Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:88.9mm; External Depth - Metric:114.3mm; IP Rating:IP66; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:88.9mm; External Depth - Metric:114.3mm; IP Rating:IP66; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures - 09WX3987 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
09WX3987
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 09WX3987
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:88.9mm; External Depth - Metric:114.3mm; IP Rating:IP66; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:88.9mm; External Depth - Metric:114.3mm; IP Rating:IP66; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 09WX3987
Product Name Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
Length 2.2 inch (55.9 mm)
Width 3.5 inch (88.9 mm)
Depth 4.5 inch (114 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-905-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details