DEM Manufacturing Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 459-0150

Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:55mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:55mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures - 09WX3984 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
09WX3984
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 09WX3984
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:55mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:55mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 09WX3984
Product Name Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
Length 1.18 inch (30 mm)
Width 2.17 inch (55 mm)
Depth 2.36 inch (60 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 107-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details