DEM Manufacturing Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 459-0020

Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.49mm; External Width - Metric:64.1mm; External Depth - Metric:114.3mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.49mm; External Width - Metric:64.1mm; External Depth - Metric:114.3mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures - 09WX3971 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
09WX3971
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 09WX3971
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.49mm; External Width - Metric:64.1mm; External Depth - Metric:114.3mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.49mm; External Width - Metric:64.1mm; External Depth - Metric:114.3mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 09WX3971
Product Name Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
Length 1.16 inch (29.49 mm)
Width 2.52 inch (64.1 mm)
Depth 4.5 inch (114 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 138-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details