DEM Manufacturing Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Deltron Components 432-0100

Description
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:432 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:432 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Deltron Components - 45M6855 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Deltron Components
45M6855
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Deltron Components 45M6855
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:432 Series RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:432 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6855
Product Name Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - N200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details