CONNECTOR, RCA/PHONO, JACK, 2POS; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:431 Series; Colour:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 45M6854 |
| Product Name | Connector, Rca/phono, Jack, 2Pos; No. Of Contacts Deltron Components |
| Gender | Female / Jack |