DEM Manufacturing Terminal, Turret, 2.54Mm, Non-Insul; Insulation Deltron Components 356-0200

Description
TERMINAL, TURRET, 2.54MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:2.54mm; Terminal Plating:Silver; Overall Length:13.1mm; Length - Below Flange:4.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, TURRET, 2.54MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:2.54mm; Terminal Plating:Silver; Overall Length:13.1mm; Length - Below Flange:4.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 2.54Mm, Non-Insul; Insulation Deltron Components - 94AC9663 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 2.54Mm, Non-Insul; Insulation Deltron Components
94AC9663
Terminal, Turret, 2.54Mm, Non-Insul; Insulation Deltron Components 94AC9663
TERMINAL, TURRET, 2.54MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:2.54mm; Terminal Plating:Silver; Overall Length:13.1mm; Length - Below Flange:4.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TERMINAL, TURRET, 2.54MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:2.54mm; Terminal Plating:Silver; Overall Length:13.1mm; Length - Below Flange:4.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 94AC9663
Product Name Terminal, Turret, 2.54Mm, Non-Insul; Insulation Deltron Components
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2872.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Bootlace Ferrules - 1787309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details