DEM Manufacturing Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components 346-0500

Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:346 Series; Colour:RedRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:346 Series; Colour:RedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components - 45M6851 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components
45M6851
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components 45M6851
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:346 Series; Colour:RedRoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:346 Series; Colour:RedRoHS Compliant: Yes

Supplier's Site
Rca (Phono) Audio / Video Connector, Plug, 2, Red, Metal Body, Gold Plated Contacts Rohs Compliant Deltron Components - 02M0150 - Newark, An Avnet Company
Chicago, IL, United States
Rca (Phono) Audio / Video Connector, Plug, 2, Red, Metal Body, Gold Plated Contacts Rohs Compliant Deltron Components
02M0150
Rca (Phono) Audio / Video Connector, Plug, 2, Red, Metal Body, Gold Plated Contacts Rohs Compliant Deltron Components 02M0150
RCA (Phono) Audio / Video Connector, Plug, 2, Red, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

RCA (Phono) Audio / Video Connector, Plug, 2, Red, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45M6851 02M0150
Product Name Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components Rca (Phono) Audio / Video Connector, Plug, 2, Red, Metal Body, Gold Plated Contacts Rohs Compliant Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V04F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7809A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details