DEM Manufacturing Connector, Rca/phono, Plug; Gender Deltron Components 346-0200

Description
CONNECTOR, RCA/PHONO, PLUG; Gender:Plug; External Diameter:-; No. of Contacts:1; Connector Colour:Blue; Connector Body Material:Metal; Contact Plating:Gold; Connector Mounting:Cable; Connector Type:RCA / Phono; Series:346 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG; Gender:Plug; External Diameter:-; No. of Contacts:1; Connector Colour:Blue; Connector Body Material:Metal; Contact Plating:Gold; Connector Mounting:Cable; Connector Type:RCA / Phono; Series:346 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug; Gender Deltron Components - 02M0149 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug; Gender Deltron Components
02M0149
Connector, Rca/phono, Plug; Gender Deltron Components 02M0149
CONNECTOR, RCA/PHONO, PLUG; Gender:Plug; External Diameter:-; No. of Contacts:1; Connector Colour:Blue; Connector Body Material:Metal; Contact Plating:Gold; Connector Mounting:Cable; Connector Type:RCA / Phono; Series:346 RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG; Gender:Plug; External Diameter:-; No. of Contacts:1; Connector Colour:Blue; Connector Body Material:Metal; Contact Plating:Gold; Connector Mounting:Cable; Connector Type:RCA / Phono; Series:346 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M0149
Product Name Connector, Rca/phono, Plug; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Specs
Connector Type Automotive Connector
View Details