DEM Manufacturing Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components 346-0100

Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:346 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:346 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components - 45M6849 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components
45M6849
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components 45M6849
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:346 Series RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site
Rca (Phono) Audio / Video Connector, Plug, 2, Black, Metal Body, Gold Plated Contacts Rohs Compliant Deltron Components - 02M0148 - Newark, An Avnet Company
Chicago, IL, United States
Rca (Phono) Audio / Video Connector, Plug, 2, Black, Metal Body, Gold Plated Contacts Rohs Compliant Deltron Components
02M0148
Rca (Phono) Audio / Video Connector, Plug, 2, Black, Metal Body, Gold Plated Contacts Rohs Compliant Deltron Components 02M0148
RCA (Phono) Audio / Video Connector, Plug, 2, Black, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

RCA (Phono) Audio / Video Connector, Plug, 2, Black, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45M6849 02M0148
Product Name Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components Rca (Phono) Audio / Video Connector, Plug, 2, Black, Metal Body, Gold Plated Contacts Rohs Compliant Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1614-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details