DEM Manufacturing Rca Connector, Jack, 2Pos, Black Id; No. Of Contacts Deltron Components 342-0100

Description
RCA CONNECTOR, JACK, 2POS, BLACK ID; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:342 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
RCA CONNECTOR, JACK, 2POS, BLACK ID; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:342 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Jack, 2Pos, Black Id; No. Of Contacts Deltron Components - 30AK0956 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 2Pos, Black Id; No. Of Contacts Deltron Components
30AK0956
Rca Connector, Jack, 2Pos, Black Id; No. Of Contacts Deltron Components 30AK0956
RCA CONNECTOR, JACK, 2POS, BLACK ID; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:342 Series; SVHC:No SVHC RoHS Compliant: Yes

RCA CONNECTOR, JACK, 2POS, BLACK ID; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:342 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AK0956
Product Name Rca Connector, Jack, 2Pos, Black Id; No. Of Contacts Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products