DEM Manufacturing Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components 333-0000

Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Natural; External Diameter:-; Product Range:333 Series RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Natural; External Diameter:-; Product Range:333 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components - 45M6842 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components
45M6842
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components 45M6842
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Natural; External Diameter:-; Product Range:333 Series RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Natural; External Diameter:-; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6842
Product Name Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers