CONNECTOR, RCA/PHONO, PLUG; Gender:Plug; External Diameter:-; No. of Contacts:1; Connector Colour:Black; Connector Body Material:Metal; Contact Plating:Gold; Connector Mounting:Cable; Connector Type:RCA / Phono; Series:332 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02M0131 |
| Product Name | Connector, Rca/phono, Plug; Gender Deltron Components |
| Gender | Male / Plug |