CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Natural; External Diameter:-; Product Range:331 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 45M6840 |
| Product Name | Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components |
| Gender | Male / Plug |