DEM Manufacturing Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components 330-0100

Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:330 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:330 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components - 45M6838 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components
45M6838
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components 45M6838
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:330 Series RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:330 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6838
Product Name Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details