DEM Manufacturing Connector, Rca/phono, Plug, 2Pos; No. Of Contacts Deltron Components 321-0500

Description
CONNECTOR, RCA/PHONO, PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:12.4mm; Product Range:321 Series RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:12.4mm; Product Range:321 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 2Pos; No. Of Contacts Deltron Components - 45M6835 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2Pos; No. Of Contacts Deltron Components
45M6835
Connector, Rca/phono, Plug, 2Pos; No. Of Contacts Deltron Components 45M6835
CONNECTOR, RCA/PHONO, PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:12.4mm; Product Range:321 Series RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:12.4mm; Product Range:321 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6835
Product Name Connector, Rca/phono, Plug, 2Pos; No. Of Contacts Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female, Weatherproof Crimp Sleeve, RG174/U - 8932 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
MMCX (F) Straight PCB Mount Connector - ET-MMFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers