DEM Manufacturing Alligator Clip, 15Mm, Black, 10A; Connector Type Deltron Components 307-0100

Description
ALLIGATOR CLIP, 15MM, BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:15mm; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, 15MM, BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:15mm; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 15Mm, Black, 10A; Connector Type Deltron Components - 45M6831 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 15Mm, Black, 10A; Connector Type Deltron Components
45M6831
Alligator Clip, 15Mm, Black, 10A; Connector Type Deltron Components 45M6831
ALLIGATOR CLIP, 15MM, BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:15mm; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

ALLIGATOR CLIP, 15MM, BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:15mm; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6831
Product Name Alligator Clip, 15Mm, Black, 10A; Connector Type Deltron Components
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Coaxial Connector (RF) Adapters - ABB.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Shunts, Jumpers - 36-1460R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details