DEM Manufacturing Crocodile Clip, 25A; Connector Type Deltron Components 304-0000-910

Description
CROCODILE CLIP, 25A; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:30mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Length / Height:75mm; Termination Method:Screw RoHS Compliant: Yes
Datasheet
Description
CROCODILE CLIP, 25A; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:30mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Length / Height:75mm; Termination Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 25A; Connector Type Deltron Components - 83K9534 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 25A; Connector Type Deltron Components
83K9534
Crocodile Clip, 25A; Connector Type Deltron Components 83K9534
CROCODILE CLIP, 25A; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:30mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Length / Height:75mm; Termination Method:Screw RoHS Compliant: Yes

CROCODILE CLIP, 25A; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:30mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Length / Height:75mm; Termination Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83K9534
Product Name Crocodile Clip, 25A; Connector Type Deltron Components
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products