DEM Manufacturing Std Screw, M3.5, Blk Coated Steel, 100Pc; Thread Size Metric Deltron Components 000-086-100

Description
STD SCREW, M3.5, BLK COATED STEEL, 100PC; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head RoHS Compliant: Yes
Datasheet
Description
STD SCREW, M3.5, BLK COATED STEEL, 100PC; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Std Screw, M3.5, Blk Coated Steel, 100Pc; Thread Size Metric Deltron Components - 42X0195 - Newark, An Avnet Company
Chicago, IL, United States
Std Screw, M3.5, Blk Coated Steel, 100Pc; Thread Size Metric Deltron Components
42X0195
Std Screw, M3.5, Blk Coated Steel, 100Pc; Thread Size Metric Deltron Components 42X0195
STD SCREW, M3.5, BLK COATED STEEL, 100PC; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head RoHS Compliant: Yes

STD SCREW, M3.5, BLK COATED STEEL, 100PC; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 42X0195
Product Name Std Screw, M3.5, Blk Coated Steel, 100Pc; Thread Size Metric Deltron Components
Head Type Flat Head; Other; Flat / Countersunk Head
Material Steel; Stainless Steel; Stainless Steel SUS304-2B
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Checknuts - T103ACN - Vlier
Specs
Screw Type Thumb Screw
Length 0.3125 inch (7.94 mm)
Inch 1/4"
View Details
Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Socket Screws - 1247283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details