DEM Manufacturing Std Screw, M3.5, Blk Coated Steel, 6Pcs; Thread Size Metric Deltron Components 000-086-006

Description
STD SCREW, M3.5, BLK COATED STEEL, 6PCS; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head Pozidriv;RoHS Compliant: Yes
Datasheet
Description
STD SCREW, M3.5, BLK COATED STEEL, 6PCS; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head Pozidriv;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Std Screw, M3.5, Blk Coated Steel, 6Pcs; Thread Size Metric Deltron Components - 42X0194 - Newark, An Avnet Company
Chicago, IL, United States
Std Screw, M3.5, Blk Coated Steel, 6Pcs; Thread Size Metric Deltron Components
42X0194
Std Screw, M3.5, Blk Coated Steel, 6Pcs; Thread Size Metric Deltron Components 42X0194
STD SCREW, M3.5, BLK COATED STEEL, 6PCS; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head Pozidriv;RoHS Compliant: Yes

STD SCREW, M3.5, BLK COATED STEEL, 6PCS; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head Pozidriv;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 42X0194
Product Name Std Screw, M3.5, Blk Coated Steel, 6Pcs; Thread Size Metric Deltron Components
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Material Steel; Stainless Steel; Stainless Steel SUS304-2B
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
Inverted Type B - T128 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 1 1/8"
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details