DEM Manufacturing Std Screw, M3.5, Stainless Steel, 6Pcs; Thread Size Metric Deltron Components 000-035-006

Description
STD SCREW, M3.5, STAINLESS STEEL, 6PCS; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; RoHS Compliant: Yes
Datasheet
Description
STD SCREW, M3.5, STAINLESS STEEL, 6PCS; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Std Screw, M3.5, Stainless Steel, 6Pcs; Thread Size Metric Deltron Components - 42X0191 - Newark, An Avnet Company
Chicago, IL, United States
Std Screw, M3.5, Stainless Steel, 6Pcs; Thread Size Metric Deltron Components
42X0191
Std Screw, M3.5, Stainless Steel, 6Pcs; Thread Size Metric Deltron Components 42X0191
STD SCREW, M3.5, STAINLESS STEEL, 6PCS; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; RoHS Compliant: Yes

STD SCREW, M3.5, STAINLESS STEEL, 6PCS; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 42X0191
Product Name Std Screw, M3.5, Stainless Steel, 6Pcs; Thread Size Metric Deltron Components
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
M4 Pan Head Machine Screw, 16.00L - 29326 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Machine Screw - 335-1083-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Self Tapping Screws - 570704 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Steel
Fastener Standards RoHS Compliant
View Details
2 suppliers