DEM Manufacturing Std Screw, M3.5, Stainless Steel, 4Pcs; Thread Size Metric Deltron Components 000-035-004

Description
STD SCREW, M3.5, STAINLESS STEEL, 4PCS; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; RoHS Compliant: Yes
Datasheet
Description
STD SCREW, M3.5, STAINLESS STEEL, 4PCS; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Std Screw, M3.5, Stainless Steel, 4Pcs; Thread Size Metric Deltron Components - 42X0190 - Newark, An Avnet Company
Chicago, IL, United States
Std Screw, M3.5, Stainless Steel, 4Pcs; Thread Size Metric Deltron Components
42X0190
Std Screw, M3.5, Stainless Steel, 4Pcs; Thread Size Metric Deltron Components 42X0190
STD SCREW, M3.5, STAINLESS STEEL, 4PCS; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; RoHS Compliant: Yes

STD SCREW, M3.5, STAINLESS STEEL, 4PCS; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel SUS304-2B; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 42X0190
Product Name Std Screw, M3.5, Stainless Steel, 4Pcs; Thread Size Metric Deltron Components
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Phillips Recessed Metric Pan Head Screw - Type RM SEELSKREW® - M2.5 X 0.45 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details