Alluxa, Inc. Cy®3 ULTRA Widefield Fluorescence Filter Set S7701

Description
ULTRA Series Cy®3 fluorescence filter set designed to provide bright, high-contrast images of Cy®3-stained samples. This filter set is also ideal for use with 5-TAMRA, R-PE, OFP, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series Cy®3 fluorescence filter set designed to provide bright, high-contrast images of Cy®3-stained samples. This filter set is also ideal for use with 5-TAMRA, R-PE, OFP, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cy®3 ULTRA Widefield Fluorescence Filter Set - S7701 - Alluxa, Inc.
Santa Rosa, CA, United States
Cy®3 ULTRA Widefield Fluorescence Filter Set
S7701
Cy®3 ULTRA Widefield Fluorescence Filter Set S7701
ULTRA Series Cy®3 fluorescence filter set designed to provide bright, high-contrast images of Cy®3-stained samples. This filter set is also ideal for use with 5-TAMRA, R-PE, OFP, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series Cy®3 fluorescence filter set designed to provide bright, high-contrast images of Cy®3-stained samples. This filter set is also ideal for use with 5-TAMRA, R-PE, OFP, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number S7701
Product Name Cy®3 ULTRA Widefield Fluorescence Filter Set
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

386.6-0.3 OD8 Ultra Narrow Bandpass Filter - 7536 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
575-29 OD6 ULTRA Bandpass Filter - 7222 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
438-29 OD6 ULTRA Bandpass Filter - 7193 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
486.2-0.44 OD6 Ultra Narrow Bandpass Filter - 7334 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details