Alluxa, Inc. YFP ULTRA Widefield Fluorescence Filter Set s7625

Description
ULTRA Series YFP fluorescence filter set designed to provide bright, high-contrast images of YFP-tagged samples. This filter set is also ideal for use with Alexa Fluor® 514, Oregon Green® 514, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series YFP fluorescence filter set designed to provide bright, high-contrast images of YFP-tagged samples. This filter set is also ideal for use with Alexa Fluor® 514, Oregon Green® 514, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
YFP ULTRA Widefield Fluorescence Filter Set - s7625 - Alluxa, Inc.
Santa Rosa, CA, United States
YFP ULTRA Widefield Fluorescence Filter Set
s7625
YFP ULTRA Widefield Fluorescence Filter Set s7625
ULTRA Series YFP fluorescence filter set designed to provide bright, high-contrast images of YFP-tagged samples. This filter set is also ideal for use with Alexa Fluor® 514, Oregon Green® 514, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series YFP fluorescence filter set designed to provide bright, high-contrast images of YFP-tagged samples. This filter set is also ideal for use with Alexa Fluor® 514, Oregon Green® 514, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7625
Product Name YFP ULTRA Widefield Fluorescence Filter Set
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

625-32 OD6 ULTRA Bandpass Filter - 7140 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
384-28_492.5-19_581-24 OD6 ULTRA Tri-Bandpass Filter - 7184 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
667.7-0.5 OD6 Ultra Narrow Bandpass Filter - 7268 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
389-24 OD6 ULTRA Bandpass Filter - 7202 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details