Alluxa, Inc. Texas Red® ULTRA Fluorescence Filter Set for LED Light Sources s7322

Description
ULTRA Series Texas Red® fluorescence filter set designed to provide bright, high-contrast images of Texas Red®-stained samples when illuminated with an LED light source. This filter set is also ideal for obtaining high signal-to-noise ratios for Texas Red® probes used in real-time qPCR. It is alternately an excellent fit for Alexa Fluor® 594, Spectrum Red, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. For fluorescence microscopy, they are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series Texas Red® fluorescence filter set designed to provide bright, high-contrast images of Texas Red®-stained samples when illuminated with an LED light source. This filter set is also ideal for obtaining high signal-to-noise ratios for Texas Red® probes used in real-time qPCR. It is alternately an excellent fit for Alexa Fluor® 594, Spectrum Red, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. For fluorescence microscopy, they are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Texas Red® ULTRA Fluorescence Filter Set for LED Light Sources - s7322 - Alluxa, Inc.
Santa Rosa, CA, United States
Texas Red® ULTRA Fluorescence Filter Set for LED Light Sources
s7322
Texas Red® ULTRA Fluorescence Filter Set for LED Light Sources s7322
ULTRA Series Texas Red® fluorescence filter set designed to provide bright, high-contrast images of Texas Red®-stained samples when illuminated with an LED light source. This filter set is also ideal for obtaining high signal-to-noise ratios for Texas Red® probes used in real-time qPCR. It is alternately an excellent fit for Alexa Fluor® 594, Spectrum Red, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. For fluorescence microscopy, they are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series Texas Red® fluorescence filter set designed to provide bright, high-contrast images of Texas Red®-stained samples when illuminated with an LED light source. This filter set is also ideal for obtaining high signal-to-noise ratios for Texas Red® probes used in real-time qPCR. It is alternately an excellent fit for Alexa Fluor® 594, Spectrum Red, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. For fluorescence microscopy, they are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7322
Product Name Texas Red® ULTRA Fluorescence Filter Set for LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

395.1-1.3 OD5 Ultra Narrow Bandpass Filter - 7243 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 32 mm (1.26 inch)
View Details
410.3-1.1 OD5 Ultra Narrow Bandpass Filter - 7034 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
560-32 OD6 Bandpass Filter - 7163 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
485-24 OD6 ULTRA Bandpass Filter - 7171 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details