Alluxa, Inc. FAM ULTRA Fluorescence Filter Set for LED Light Sources S7217

Description
ULTRA Series FAM fluorescence filter set designed to provide a high signal-to-noise ratio of FAM probes contained in real-time qPCR samples when illuminated with an LED light source. This filter set is also ideal for use in a variety of fluorescence applications along with Alexa Fluor® 488, GFP, fluorescein, and all similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. For fluorescence microscopy, they are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series FAM fluorescence filter set designed to provide a high signal-to-noise ratio of FAM probes contained in real-time qPCR samples when illuminated with an LED light source. This filter set is also ideal for use in a variety of fluorescence applications along with Alexa Fluor® 488, GFP, fluorescein, and all similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. For fluorescence microscopy, they are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FAM ULTRA Fluorescence Filter Set for LED Light Sources - S7217 - Alluxa, Inc.
Santa Rosa, CA, United States
FAM ULTRA Fluorescence Filter Set for LED Light Sources
S7217
FAM ULTRA Fluorescence Filter Set for LED Light Sources S7217
ULTRA Series FAM fluorescence filter set designed to provide a high signal-to-noise ratio of FAM probes contained in real-time qPCR samples when illuminated with an LED light source. This filter set is also ideal for use in a variety of fluorescence applications along with Alexa Fluor® 488, GFP, fluorescein, and all similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. For fluorescence microscopy, they are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series FAM fluorescence filter set designed to provide a high signal-to-noise ratio of FAM probes contained in real-time qPCR samples when illuminated with an LED light source. This filter set is also ideal for use in a variety of fluorescence applications along with Alexa Fluor® 488, GFP, fluorescein, and all similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. For fluorescence microscopy, they are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number S7217
Product Name FAM ULTRA Fluorescence Filter Set for LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

458-2 OD5 Ultra Narrow Bandpass Filter - 7024 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
221-3 OD4 Narrowband Filter - 7772 - Alluxa, Inc.
Specs
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
View Details
475-28 OD6 ULTRA Bandpass Filter - 7607 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
731.6-1 OD4 Ultra Narrow Bandpass Filter - 7342 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details