Alluxa, Inc. DAPI/FITC/TRITC/Cy®5 ULTRA Pinkel Fluorescence Filter Set for LED Light Sources s7195

Description
ULTRA Series DAPI, FITC, TRITC, and Cy®5 multiband pinkel fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series DAPI, FITC, TRITC, and Cy®5 multiband pinkel fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DAPI/FITC/TRITC/Cy®5 ULTRA Pinkel Fluorescence Filter Set for LED Light Sources - s7195 - Alluxa, Inc.
Santa Rosa, CA, United States
DAPI/FITC/TRITC/Cy®5 ULTRA Pinkel Fluorescence Filter Set for LED Light Sources
s7195
DAPI/FITC/TRITC/Cy®5 ULTRA Pinkel Fluorescence Filter Set for LED Light Sources s7195
ULTRA Series DAPI, FITC, TRITC, and Cy®5 multiband pinkel fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series DAPI, FITC, TRITC, and Cy®5 multiband pinkel fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7195
Product Name DAPI/FITC/TRITC/Cy®5 ULTRA Pinkel Fluorescence Filter Set for LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

660.89-1 OD6 Ultra Narrow Bandpass Filter - 7051 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
660.5-0.3 OD5 Ultra Narrow Bandpass Filter - 7264 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
386.6-0.3 OD8 Ultra Narrow Bandpass Filter - 7536 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details