Alluxa, Inc. DAPI/FITC/TRITC/Cy®5 ULTRA Full Multiband Fluorescence Filter Set for LED Light Sources s7194

Description
ULTRA Series DAPI, FITC, TRITC, and Cy®5 multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series DAPI, FITC, TRITC, and Cy®5 multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DAPI/FITC/TRITC/Cy®5 ULTRA Full Multiband Fluorescence Filter Set for LED Light Sources - s7194 - Alluxa, Inc.
Santa Rosa, CA, United States
DAPI/FITC/TRITC/Cy®5 ULTRA Full Multiband Fluorescence Filter Set for LED Light Sources
s7194
DAPI/FITC/TRITC/Cy®5 ULTRA Full Multiband Fluorescence Filter Set for LED Light Sources s7194
ULTRA Series DAPI, FITC, TRITC, and Cy®5 multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series DAPI, FITC, TRITC, and Cy®5 multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7194
Product Name DAPI/FITC/TRITC/Cy®5 ULTRA Full Multiband Fluorescence Filter Set for LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

466-44 OD6 ULTRA Bandpass Filter - 7646 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
538-69_695-67 OD6 ULTRA Dual-Bandpass Filter - 7118 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1064.4-1 OD7 Ultra Narrow Bandpass Filter - 7571 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
483-40 OD6 ULTRA Bandpass Filter - 7123 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details