Alluxa, Inc. DAPI/FITC/Texas Red® ULTRA Full Multiband Fluorescence Filter Set for LED Light Sources s7184

Description
ULTRA Series DAPI, FITC, and Texas Red® multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 350, Alexa Fluor® 488, Alexa Fluor® 594, and many other fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series DAPI, FITC, and Texas Red® multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 350, Alexa Fluor® 488, Alexa Fluor® 594, and many other fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DAPI/FITC/Texas Red® ULTRA Full Multiband Fluorescence Filter Set for LED Light Sources - s7184 - Alluxa, Inc.
Santa Rosa, CA, United States
DAPI/FITC/Texas Red® ULTRA Full Multiband Fluorescence Filter Set for LED Light Sources
s7184
DAPI/FITC/Texas Red® ULTRA Full Multiband Fluorescence Filter Set for LED Light Sources s7184
ULTRA Series DAPI, FITC, and Texas Red® multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 350, Alexa Fluor® 488, Alexa Fluor® 594, and many other fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.

ULTRA Series DAPI, FITC, and Texas Red® multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 350, Alexa Fluor® 488, Alexa Fluor® 594, and many other fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7184
Product Name DAPI/FITC/Texas Red® ULTRA Full Multiband Fluorescence Filter Set for LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

354.72-1 OD6 Ultra Narrow Bandpass Filter - 7352 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
1018-45 OD4 Bandpass Filter - 7780 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
537-25_624-57 OD6 ULTRA Dual-Bandpass Filter - 7109 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
660.67-1 OD6 Ultra Narrow Bandpass Filter - 7049 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details