Alluxa, Inc. Alexa Fluor® 488 ULTRA Fluorescence Filter Set for LED Light Sources S7117

Description
ULTRA Series Alexa Fluor® 488 fluorescence filter set designed to provide bright, high-contrast images of Alexa Fluor® 488-stained samples when illuminated with an LED light source. This filter set is also ideal for use with FITC, GFP, fluorescein, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series Alexa Fluor® 488 fluorescence filter set designed to provide bright, high-contrast images of Alexa Fluor® 488-stained samples when illuminated with an LED light source. This filter set is also ideal for use with FITC, GFP, fluorescein, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Alexa Fluor® 488 ULTRA Fluorescence Filter Set for LED Light Sources - S7117 - Alluxa, Inc.
Santa Rosa, CA, United States
Alexa Fluor® 488 ULTRA Fluorescence Filter Set for LED Light Sources
S7117
Alexa Fluor® 488 ULTRA Fluorescence Filter Set for LED Light Sources S7117
ULTRA Series Alexa Fluor® 488 fluorescence filter set designed to provide bright, high-contrast images of Alexa Fluor® 488-stained samples when illuminated with an LED light source. This filter set is also ideal for use with FITC, GFP, fluorescein, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series Alexa Fluor® 488 fluorescence filter set designed to provide bright, high-contrast images of Alexa Fluor® 488-stained samples when illuminated with an LED light source. This filter set is also ideal for use with FITC, GFP, fluorescein, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number S7117
Product Name Alexa Fluor® 488 ULTRA Fluorescence Filter Set for LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

384-28_492.5-19_581-24 OD6 ULTRA Tri-Bandpass Filter - 7184 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
666.1-1 OD5 Ultra Narrow Bandpass Filter - 7267 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
588-45 OD6 Bandpass Filter - 7142 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
630.3-2 OD4 Ultra Narrow Bandpass Filter - 7313 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details