FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH) Fiber Laser Marker Y.0201-DN

Description
Day & night design of painted controls as well as backlit dashboards and buttons requires fast, high-quality and high-precision marking (paint removal). Over the past 25 years, FOBA has established itself as a preferred marking solution for global manufacturers and automotive suppliers. FOBA lasers apply functional marks that convince on various colors, coatings and materials with their utmost black-white brilliance or superior light-dark contrast. These proven solutions are now being enhanced by a new day & night marking laser especially tailored for demanding paint removal applications: The Y.0201-DN comes with an integrated vision system for increased precision and up to 80 percent less scrap due to marking, and with up to 50 percent shorter process times.* This makes the new high-precision fiber laser marker the new benchmark for the repeatable layered color and paint removal. The marking results are of superior quality, and users can rely on the low operating costs and extra productivity the system ensures. Superior marking quality at 50 percent higher marking speed + More throughput due to larger marking field + Enhanced application range due to smaller spot size and optimized beam quality (finest, highly precise removal, sharp contours, no melting) Low operating costs thanks to 8 times longer lifetime of laser source + High uptime due to efficient and low maintenance air cooling, improved beam stability, resistance against critical environmental conditions (i.e. high temperatures) and dust-tight IP64 laser head Shortest setup with Autofocus in the M-Series workstations (3 times faster vs. manual focus finding) and due to intelligent software features (Parameter Matrix Tool, contour offset, mark alignment, etc.)
Description
Day & night design of painted controls as well as backlit dashboards and buttons requires fast, high-quality and high-precision marking (paint removal). Over the past 25 years, FOBA has established itself as a preferred marking solution for global manufacturers and automotive suppliers. FOBA lasers apply functional marks that convince on various colors, coatings and materials with their utmost black-white brilliance or superior light-dark contrast. These proven solutions are now being enhanced by a new day & night marking laser especially tailored for demanding paint removal applications: The Y.0201-DN comes with an integrated vision system for increased precision and up to 80 percent less scrap due to marking, and with up to 50 percent shorter process times.* This makes the new high-precision fiber laser marker the new benchmark for the repeatable layered color and paint removal. The marking results are of superior quality, and users can rely on the low operating costs and extra productivity the system ensures. Superior marking quality at 50 percent higher marking speed + More throughput due to larger marking field + Enhanced application range due to smaller spot size and optimized beam quality (finest, highly precise removal, sharp contours, no melting) Low operating costs thanks to 8 times longer lifetime of laser source + High uptime due to efficient and low maintenance air cooling, improved beam stability, resistance against critical environmental conditions (i.e. high temperatures) and dust-tight IP64 laser head Shortest setup with Autofocus in the M-Series workstations (3 times faster vs. manual focus finding) and due to intelligent software features (Parameter Matrix Tool, contour offset, mark alignment, etc.)

Suppliers

Company
Product
Description
Supplier Links
Fiber Laser Marker Y.0201-DN
Day & night design of painted controls as well as backlit dashboards and buttons requires fast, high-quality and high-precision marking (paint removal). Over the past 25 years, FOBA has established itself as a preferred marking solution for global manufacturers and automotive suppliers. FOBA lasers apply functional marks that convince on various colors, coatings and materials with their utmost black-white brilliance or superior light-dark contrast. These proven solutions are now being enhanced by a new day & night marking laser especially tailored for demanding paint removal applications: The Y.0201-DN comes with an integrated vision system for increased precision and up to 80 percent less scrap due to marking, and with up to 50 percent shorter process times.* This makes the new high-precision fiber laser marker the new benchmark for the repeatable layered color and paint removal. The marking results are of superior quality, and users can rely on the low operating costs and extra productivity the system ensures. Superior marking quality at 50 percent higher marking speed + More throughput due to larger marking field + Enhanced application range due to smaller spot size and optimized beam quality (finest, highly precise removal, sharp contours, no melting) Low operating costs thanks to 8 times longer lifetime of laser source + High uptime due to efficient and low maintenance air cooling, improved beam stability, resistance against critical environmental conditions (i.e. high temperatures) and dust-tight IP64 laser head Shortest setup with Autofocus in the M-Series workstations (3 times faster vs. manual focus finding) and due to intelligent software features (Parameter Matrix Tool, contour offset, mark alignment, etc.)

Day & night design of painted controls as well as backlit dashboards and buttons requires fast, high-quality and high-precision marking (paint removal). Over the past 25 years, FOBA has established itself as a preferred marking solution for global manufacturers and automotive suppliers. FOBA lasers apply functional marks that convince on various colors, coatings and materials with their utmost black-white brilliance or superior light-dark contrast.

These proven solutions are now being enhanced by a new day & night marking laser especially tailored for demanding paint removal applications: The Y.0201-DN comes with an integrated vision system for increased precision and up to 80 percent less scrap due to marking, and with up to 50 percent shorter process times.* This makes the new high-precision fiber laser marker the new benchmark for the repeatable layered color and paint removal. The marking results are of superior quality, and users can rely on the low operating costs and extra productivity the system ensures.

  • Superior marking quality at 50 percent higher marking speed + More throughput due to larger marking field + Enhanced application range due to smaller spot size and optimized beam quality (finest, highly precise removal, sharp contours, no melting)
  • Low operating costs thanks to 8 times longer lifetime of laser source + High uptime due to efficient and low maintenance air cooling, improved beam stability, resistance against critical environmental conditions (i.e. high temperatures) and dust-tight IP64 laser head
  • Shortest setup with Autofocus in the M-Series workstations (3 times faster vs. manual focus finding) and due to intelligent software features (Parameter Matrix Tool, contour offset, mark alignment, etc.)
Supplier's Site

Technical Specifications

  FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Product Category Laser Processing Equipment
Product Number Y.0201-DN
Product Name Fiber Laser Marker
Type Complete or Turnkey System
Options / Components Gantry Tables or Conventional Orthogonal systems; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; Lens Focusing Head or Module
Automation / Control PC_Control
Laser Operation Marking
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 36 - CO2 Engraving and Cutting Laser Machine -36x24 inch - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details
1064nm Laser Module(80J) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical; Treat Skin Pigmentary Disorders
View Details
BBO Pockels Cells -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; FiberDelivery
Laser Operation Cutting
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details