FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH) Fiber Laser Marker Y.0021

Description
The powerful fiber laser markers in the Y-Series are ideally suited for industrial part marking. They are used in almost all metal and plastic processing industries for precise and efficient direct marking of parts and products: from automotive construction through medical and security technology to electronics. All kinds of codes (QR codes, DMC / DataMatrix Codes, Barcodes), alphanumeric characters, logos and letterings are marked reliably and highly accurate with fiber lasers. The vision system which can be optionally integrated in the marking unit, features markings in zero-defect quality and process reliability through automatic optical verification and validation steps. The Marking Field Calibration as well as parameter sets for optimizing marking speed, quality and accuracy allow optimum adaptation to the respective application. The modular construction enables highest flexibility, application-specific configuration and easy integration in production lines and stand-alone systems like FOBA fiber laser marking machines: The Y-Series includes 9 different fiber laser sources, spanning power and pulse width ranges on one modular platform. High precision and cost effective production Optimum adaption to application-specific requirements Flexible, easy integration and configuration Optionally: marking head with integrated vision system
Description
The powerful fiber laser markers in the Y-Series are ideally suited for industrial part marking. They are used in almost all metal and plastic processing industries for precise and efficient direct marking of parts and products: from automotive construction through medical and security technology to electronics. All kinds of codes (QR codes, DMC / DataMatrix Codes, Barcodes), alphanumeric characters, logos and letterings are marked reliably and highly accurate with fiber lasers. The vision system which can be optionally integrated in the marking unit, features markings in zero-defect quality and process reliability through automatic optical verification and validation steps. The Marking Field Calibration as well as parameter sets for optimizing marking speed, quality and accuracy allow optimum adaptation to the respective application. The modular construction enables highest flexibility, application-specific configuration and easy integration in production lines and stand-alone systems like FOBA fiber laser marking machines: The Y-Series includes 9 different fiber laser sources, spanning power and pulse width ranges on one modular platform. High precision and cost effective production Optimum adaption to application-specific requirements Flexible, easy integration and configuration Optionally: marking head with integrated vision system

Suppliers

Company
Product
Description
Supplier Links
Fiber Laser Marker Y.0021
The powerful fiber laser markers in the Y-Series are ideally suited for industrial part marking. They are used in almost all metal and plastic processing industries for precise and efficient direct marking of parts and products: from automotive construction through medical and security technology to electronics. All kinds of codes (QR codes, DMC / DataMatrix Codes, Barcodes), alphanumeric characters, logos and letterings are marked reliably and highly accurate with fiber lasers. The vision system which can be optionally integrated in the marking unit, features markings in zero-defect quality and process reliability through automatic optical verification and validation steps. The Marking Field Calibration as well as parameter sets for optimizing marking speed, quality and accuracy allow optimum adaptation to the respective application. The modular construction enables highest flexibility, application-specific configuration and easy integration in production lines and stand-alone systems like FOBA fiber laser marking machines: The Y-Series includes 9 different fiber laser sources, spanning power and pulse width ranges on one modular platform. High precision and cost effective production Optimum adaption to application-specific requirements Flexible, easy integration and configuration Optionally: marking head with integrated vision system

The powerful fiber laser markers in the Y-Series are ideally suited for industrial part marking. They are used in almost all metal and plastic processing industries for precise and efficient direct marking of parts and products: from automotive construction through medical and security technology to electronics. All kinds of codes (QR codes, DMC / DataMatrix Codes, Barcodes), alphanumeric characters, logos and letterings are marked reliably and highly accurate with fiber lasers. The vision system which can be optionally integrated in the marking unit, features markings in zero-defect quality and process reliability through automatic optical verification and validation steps. The Marking Field Calibration as well as parameter sets for optimizing marking speed, quality and accuracy allow optimum adaptation to the respective application.

The modular construction enables highest flexibility, application-specific configuration and easy integration in production lines and stand-alone systems like FOBA fiber laser marking machines: The Y-Series includes 9 different fiber laser sources, spanning power and pulse width ranges on one modular platform.

  • High precision and cost effective production
  • Optimum adaption to application-specific requirements
  • Flexible, easy integration and configuration
  • Optionally: marking head with integrated vision system
Supplier's Site

Technical Specifications

  FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Product Category Laser Processing Equipment
Product Number Y.0021
Product Name Fiber Laser Marker
Type Complete or Turnkey System
Options / Components Gantry Tables or Conventional Orthogonal systems; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; Lens Focusing Head or Module
Automation / Control PC_Control
Laser Operation Marking
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 12 - CO2 Desktop Laser Engraver - 12x24Inch - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details
755nm Laser Module(40J) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical; Laser Hair Removal
View Details
Optical Attenuators -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details