FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH) UV Laser Marker V.0020-uv

Description
The FOBA V.0020-uv ultraviolet marking laser applies high-contrast markings on sensitive products. As the vector scanning laser colors the product's surface photo-chemically, the heat that results from laser marking is so little that even highly sensitive products and materials remain undamaged: from aircraft cables and translucent or colored tubes for various industries through medical plastics for invasive applications or flame-resistant plastics for electronic housings to glass. With a typical pulse duration of 20 ns and a beam diameter of 10 µm, V.0020-uv only colors the surface (instead of foaming the material) so that the product itself remains undamaged. This is how permanent laser marks that are capable of sterilization can be applied on medical technology products such as catheters or insulin pumps, and this is also how filigree and brilliant laser marks can be applied on glass without breaking it. With V.0020-uv now also silicones or white polyamides can be laser marked. It is this capability of marking highly sensitive and previously unmarkable materials damage-free that makes FOBA's UV laser marker a pioneering one. Safety and integrity for sensitive and critical materials Hygiene and sterility for UV laser marked medical plastics Filigree, high-contrast markings Solvent-free and additive-free marking of plastics Low-maintenance thanks to long-lasting diodes Economic due to efficient air-cooling
Description
The FOBA V.0020-uv ultraviolet marking laser applies high-contrast markings on sensitive products. As the vector scanning laser colors the product's surface photo-chemically, the heat that results from laser marking is so little that even highly sensitive products and materials remain undamaged: from aircraft cables and translucent or colored tubes for various industries through medical plastics for invasive applications or flame-resistant plastics for electronic housings to glass. With a typical pulse duration of 20 ns and a beam diameter of 10 µm, V.0020-uv only colors the surface (instead of foaming the material) so that the product itself remains undamaged. This is how permanent laser marks that are capable of sterilization can be applied on medical technology products such as catheters or insulin pumps, and this is also how filigree and brilliant laser marks can be applied on glass without breaking it. With V.0020-uv now also silicones or white polyamides can be laser marked. It is this capability of marking highly sensitive and previously unmarkable materials damage-free that makes FOBA's UV laser marker a pioneering one. Safety and integrity for sensitive and critical materials Hygiene and sterility for UV laser marked medical plastics Filigree, high-contrast markings Solvent-free and additive-free marking of plastics Low-maintenance thanks to long-lasting diodes Economic due to efficient air-cooling

Suppliers

Company
Product
Description
Supplier Links
UV Laser Marker V.0020-uv
The FOBA V.0020-uv ultraviolet marking laser applies high-contrast markings on sensitive products. As the vector scanning laser colors the product's surface photo-chemically, the heat that results from laser marking is so little that even highly sensitive products and materials remain undamaged: from aircraft cables and translucent or colored tubes for various industries through medical plastics for invasive applications or flame-resistant plastics for electronic housings to glass. With a typical pulse duration of 20 ns and a beam diameter of 10 µm, V.0020-uv only colors the surface (instead of foaming the material) so that the product itself remains undamaged. This is how permanent laser marks that are capable of sterilization can be applied on medical technology products such as catheters or insulin pumps, and this is also how filigree and brilliant laser marks can be applied on glass without breaking it. With V.0020-uv now also silicones or white polyamides can be laser marked. It is this capability of marking highly sensitive and previously unmarkable materials damage-free that makes FOBA's UV laser marker a pioneering one. Safety and integrity for sensitive and critical materials Hygiene and sterility for UV laser marked medical plastics Filigree, high-contrast markings Solvent-free and additive-free marking of plastics Low-maintenance thanks to long-lasting diodes Economic due to efficient air-cooling

The FOBA V.0020-uv ultraviolet marking laser applies high-contrast markings on sensitive products. As the vector scanning laser colors the product's surface photo-chemically, the heat that results from laser marking is so little that even highly sensitive products and materials remain undamaged: from aircraft cables and translucent or colored tubes for various industries through medical plastics for invasive applications or flame-resistant plastics for electronic housings to glass.

With a typical pulse duration of 20 ns and a beam diameter of 10 µm, V.0020-uv only colors the surface (instead of foaming the material) so that the product itself remains undamaged. This is how permanent laser marks that are capable of sterilization can be applied on medical technology products such as catheters or insulin pumps, and this is also how filigree and brilliant laser marks can be applied on glass without breaking it. With V.0020-uv now also silicones or white polyamides can be laser marked. It is this capability of marking highly sensitive and previously unmarkable materials damage-free that makes FOBA's UV laser marker a pioneering one.

  • Safety and integrity for sensitive and critical materials
  • Hygiene and sterility for UV laser marked medical plastics
  • Filigree, high-contrast markings
  • Solvent-free and additive-free marking of plastics
  • Low-maintenance thanks to long-lasting diodes
  • Economic due to efficient air-cooling
Supplier's Site

Technical Specifications

  FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Product Category Laser Processing Equipment
Product Number V.0020-uv
Product Name UV Laser Marker
Type Complete or Turnkey System
Options / Components Laser Optics or Beam Delivery Components; Laser head or focusing module; Lens Focusing Head or Module
Automation / Control PC_Control
Laser Operation Marking
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; FiberDelivery
Laser Operation Cutting; Marking
View Details
FLA HP ( 1064nm / 755nm / 694nm / 532nm ) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Objective Lenses -  - CASTECH, Inc.
CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details