New Age Enclosures Boxes S1A-281109

Description
"BOX ABS WHITE 2.81""L X 1.1""W"
Request a Quote Datasheet
Description
"BOX ABS WHITE 2.81""L X 1.1""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4256-S1A-281109-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS WHITE 2.81""L X 1.1""W"

"BOX ABS WHITE 2.81""L X 1.1""W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 4256-S1A-281109-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1947498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 4.76 inch (121 mm)
Depth 6.54 inch (166 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411SU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers