Sykes Yakka High Head Quiet Solution Pump Set Yakka100

Description
The Yakka is lightweight in design and offers excellent maneuverability. It has been designed to suit the requirements of almost any application suiting a 3, 4 or 6” pump, including; mining, construction, sewer bypass and hire applications. Features: Robust ‘QS’ silent canopy design Impact resistant, self coloured panels, easily removed for maintenance Tubular side/end protection Lockable gull wing doors for easy access Fuel tank ‘bunding’ Quality accreditation AS9002 Compact Lightweight in design Able to be mounted on a single axle trailer for improved maneuverability ‘Pod’ can be mounted on any trailer or sled 30 Hour fuel tank Single point lift Efficient High performance pumends Increased flows Reduced fuel usage Solids handling Stainless steel impeller and wearplates as standard
Description
The Yakka is lightweight in design and offers excellent maneuverability. It has been designed to suit the requirements of almost any application suiting a 3, 4 or 6” pump, including; mining, construction, sewer bypass and hire applications. Features: Robust ‘QS’ silent canopy design Impact resistant, self coloured panels, easily removed for maintenance Tubular side/end protection Lockable gull wing doors for easy access Fuel tank ‘bunding’ Quality accreditation AS9002 Compact Lightweight in design Able to be mounted on a single axle trailer for improved maneuverability ‘Pod’ can be mounted on any trailer or sled 30 Hour fuel tank Single point lift Efficient High performance pumends Increased flows Reduced fuel usage Solids handling Stainless steel impeller and wearplates as standard

Suppliers

Company
Product
Description
Supplier Links
Yakka High Head Quiet Solution Pump Set - Yakka100 - Sykes
Rock Hill, SC, United States
Yakka High Head Quiet Solution Pump Set
Yakka100
Yakka High Head Quiet Solution Pump Set Yakka100
The Yakka is lightweight in design and offers excellent maneuverability. It has been designed to suit the requirements of almost any application suiting a 3, 4 or 6” pump, including; mining, construction, sewer bypass and hire applications. Features: Robust ‘QS’ silent canopy design Impact resistant, self coloured panels, easily removed for maintenance Tubular side/end protection Lockable gull wing doors for easy access Fuel tank ‘bunding’ Quality accreditation AS9002 Compact Lightweight in design Able to be mounted on a single axle trailer for improved maneuverability ‘Pod’ can be mounted on any trailer or sled 30 Hour fuel tank Single point lift Efficient High performance pumends Increased flows Reduced fuel usage Solids handling Stainless steel impeller and wearplates as standard

The Yakka is lightweight in design and offers excellent maneuverability. It has been designed to suit the requirements of almost any application suiting a 3, 4 or 6” pump, including; mining, construction, sewer bypass and hire applications.

Features:

Robust

  • ‘QS’ silent canopy design
  • Impact resistant, self coloured panels, easily removed for maintenance
  • Tubular side/end protection
  • Lockable gull wing doors for easy access
  • Fuel tank ‘bunding’
  • Quality accreditation AS9002

Compact

  • Lightweight in design
  • Able to be mounted on a single axle trailer for improved maneuverability
  • ‘Pod’ can be mounted on any trailer or sled
  • 30 Hour fuel tank
  • Single point lift

Efficient

  • High performance pumends
    • Increased flows
    • Reduced fuel usage
    • Solids handling
  • Stainless steel impeller and wearplates as standard
Supplier's Site

Technical Specifications

  Sykes
Product Category Liquid Handling Pumps
Product Number Yakka100
Product Name Yakka High Head Quiet Solution Pump Set
Pump Type Centrifugal Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

IP4000 - ip4000 - IMI Life Science
IMI Life Science
Specs
Pump Type Syringe Pump
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details