Allied Witan Company Pneumatic Filter 155068

Description
FILTER/MUFFLER, MALE, BRASS, 3/4INCH. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER/MUFFLER, MALE, BRASS, 3/4INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 42009456 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
42009456
Pneumatic Filter 42009456
FILTER/MUFFLER, MALE, BRASS, 3/4INCH. FREE 2 YEAR RADWELL WARRANTY

FILTER/MUFFLER, MALE, BRASS, 3/4INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 42009456
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Fan Filter Media 100PPI - 09250-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
Fan Filters - 4682785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exhaust filter
Media Type Synthetic fibre
Length 8.82 inch (224 mm)
View Details