Allied Moulded Products, Inc. POLYLINE NEMA 4X Polycarbonate Enclosures AMP1084LF

Description
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.
Datasheet
Description
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLYLINE NEMA 4X Polycarbonate Enclosures - AMP1084LF - Allied Moulded Products, Inc.
Bryan, OH, USA
POLYLINE NEMA 4X Polycarbonate Enclosures
AMP1084LF
POLYLINE NEMA 4X Polycarbonate Enclosures AMP1084LF
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water.

For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.

Supplier's Site
Wall mounted enclosure Allied Moulded Products AMP1084LF -  - Automation24, Inc.
King of Prussia, PA, United States
Wall mounted enclosure Allied Moulded Products AMP1084LF
Wall mounted enclosure Allied Moulded Products AMP1084LF
The Polyline wall mounted enclosure AMP1084LF from Allied moulded products Inc. with the dimensions 10x8x4in (HxWxD) is the cost-effective and light weight alternative to common wall mounted steel cabinets. The enclosure is non-corrosive, non-conductive and light weight. Features lower installation cost, easy to modify and longer life cycle compared to steel. Also features nonmetal mounting brackets and a gasket system encased in a continuous channel on the cover. Included with the polyline AMP1084LF from Allied moulded products Inc. 316 stainless steel external hardware (hinges/latches/fast eners), Plated carbon steel internal hardware, Brass inserts, Polyurethane (FIP) Formed-In-Place gasket system.

The Polyline wall mounted enclosure AMP1084LF from Allied moulded products Inc. with the dimensions 10x8x4in (HxWxD) is the cost-effective and light weight alternative to common wall mounted steel cabinets. The enclosure is non-corrosive, non-conductive and light weight. Features lower installation cost, easy to modify and longer life cycle compared to steel. Also features nonmetal mounting brackets and a gasket system encased in a continuous channel on the cover. Included with the polyline AMP1084LF from Allied moulded products Inc. 316 stainless steel external hardware (hinges/latches/fasteners), Plated carbon steel internal hardware, Brass inserts, Polyurethane (FIP) Formed-In-Place gasket system.

Supplier's Site Datasheet

Technical Specifications

  Allied Moulded Products, Inc. Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number AMP1084LF
Product Name POLYLINE NEMA 4X Polycarbonate Enclosures Wall mounted enclosure Allied Moulded Products AMP1084LF
Type Junction Box
Shape Rectangular
Length 9.93 inch (252 mm) 9.93 inch (252 mm)
Width 8.15 inch (207 mm) 8.15 inch (207 mm)
Depth 3.98 inch (101 mm) 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Interlinking block - CPX-GE-EV - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details