Allied Moulded Products, Inc. JIC Size Junction Box NEMA 4X Fiberglass Enclosures AM1868RW

Description
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.
Datasheet
Description
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIC Size Junction Box NEMA 4X Fiberglass Enclosures - AM1868RW - Allied Moulded Products, Inc.
Bryan, OH, USA
JIC Size Junction Box NEMA 4X Fiberglass Enclosures
AM1868RW
JIC Size Junction Box NEMA 4X Fiberglass Enclosures AM1868RW
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water.

For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.

Supplier's Site Datasheet

Technical Specifications

  Allied Moulded Products, Inc.
Product Category Industrial Enclosures
Product Number AM1868RW
Product Name JIC Size Junction Box NEMA 4X Fiberglass Enclosures
Type Junction Box
Shape Rectangular
Length 18.4 inch (467 mm)
Width 16.4 inch (417 mm)
Depth 8.13 inch (207 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Abs, White; Enclosure Type Okw (Enclosures) - 23WX3518 - Newark, An Avnet Company
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.9 mm)
Width 8.07 inch (205 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Silicone Heater Plate for Control Cabinets SSM - silicone heater plate for control cabinets ssm - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 130-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers