Allied Moulded Products, Inc. JIC Size Junction Box NEMA 4X Fiberglass Enclosures AM1426L

Description
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.
Datasheet
Description
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIC Size Junction Box NEMA 4X Fiberglass Enclosures - AM1426L - Allied Moulded Products, Inc.
Bryan, OH, USA
JIC Size Junction Box NEMA 4X Fiberglass Enclosures
AM1426L
JIC Size Junction Box NEMA 4X Fiberglass Enclosures AM1426L
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water.

For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.

Supplier's Site
ALMP Wall Mount - AM1426L - Galco Industrial Electronics
Madison Heights, MI, United States
ALMP Wall Mount
AM1426L
ALMP Wall Mount AM1426L
Enclosure, 14.13in.Hx12.26in.Wx 6.13in.D,

Enclosure, 14.13in.Hx12.26in.Wx6.13in.D,

Supplier's Site
Wall mounted enclosure Allied Moulded Products AM1426L -  - Automation24, Inc.
King of Prussia, PA, United States
Wall mounted enclosure Allied Moulded Products AM1426L
Wall mounted enclosure Allied Moulded Products AM1426L
The wall mounted enclosure AM1426L from Allied moulded products Inc. with the dimensions 14x12x6in (HxWxD) is the cost-effective and light weight alternative to common wall mounted steel cabinets. The enclosure is non-corrosive, non-conductive and light weight. Features lower installation cost, easy to modify and longer life cycle compared to steel. Rigid fiberglass reinforced polyester design with back panel inserts plus stainless steel mounting brackets and a gasket system encased in a continuous channel on the cover. Included with the AM1426L from Allied moulded products Inc. 316 stainless steel external hardware (hinges/latches/fast eners) and 316 stainless steel mounting brackets, Plated carbon steel internal hardware, Brass inserts, Polyurethane (FIP) Formed-In-Place gasket system.

The wall mounted enclosure AM1426L from Allied moulded products Inc. with the dimensions 14x12x6in (HxWxD) is the cost-effective and light weight alternative to common wall mounted steel cabinets. The enclosure is non-corrosive, non-conductive and light weight. Features lower installation cost, easy to modify and longer life cycle compared to steel. Rigid fiberglass reinforced polyester design with back panel inserts plus stainless steel mounting brackets and a gasket system encased in a continuous channel on the cover. Included with the AM1426L from Allied moulded products Inc. 316 stainless steel external hardware (hinges/latches/fasteners) and 316 stainless steel mounting brackets, Plated carbon steel internal hardware, Brass inserts, Polyurethane (FIP) Formed-In-Place gasket system.

Supplier's Site Datasheet

Technical Specifications

  Allied Moulded Products, Inc. Galco Industrial Electronics Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AM1426L AM1426L
Product Name JIC Size Junction Box NEMA 4X Fiberglass Enclosures ALMP Wall Mount Wall mounted enclosure Allied Moulded Products AM1426L
Type Junction Box
Shape Rectangular
Length 14.13 inch (359 mm) 14.14 inch (359 mm)
Width 12.26 inch (311 mm) 12.26 inch (311 mm)
Depth 6.13 inch (156 mm) 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP67 Polycarbonate Enclosure With Metric Knockouts - SPCM Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details
TK Series Enclosures - 138-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers