Allied Moulded Products, Inc. JIC Size Junction Box NEMA 4X Fiberglass Enclosures AM1086TW

Description
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.
Description
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.

Suppliers

Company
Product
Description
Supplier Links
JIC Size Junction Box NEMA 4X Fiberglass Enclosures - AM1086TW - Allied Moulded Products, Inc.
Bryan, OH, USA
JIC Size Junction Box NEMA 4X Fiberglass Enclosures
AM1086TW
JIC Size Junction Box NEMA 4X Fiberglass Enclosures AM1086TW
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water.

For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.

Supplier's Site

Technical Specifications

  Allied Moulded Products, Inc.
Product Category Industrial Enclosures
Product Number AM1086TW
Product Name JIC Size Junction Box NEMA 4X Fiberglass Enclosures
Type Junction Box
Shape Rectangular
Length 10.13 inch (257 mm)
Width 8.26 inch (210 mm)
Depth 6.13 inch (156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIATEC CASES, KIT CONTAINS A9093107 - 70016799 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
TG Series Enclosures - 100-409-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
3 suppliers