Allied Motion Technologies, Inc. Synchronous Motor, 250Rpm, 110Vac; Ac Motor Type Allied Motion Premotec 9904 111 31813

Description
SYNCHRONOUS MOTOR, 250RPM, 110VAC; AC Motor Type:Synchronous; Rotation Direction:Reversible ; Supply Voltage VAC:110V; Frequency:50Hz; Rotational Speed Max:250rpm; Input Power:1.8W; Starting Torque:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet
Description
SYNCHRONOUS MOTOR, 250RPM, 110VAC; AC Motor Type:Synchronous; Rotation Direction:Reversible ; Supply Voltage VAC:110V; Frequency:50Hz; Rotational Speed Max:250rpm; Input Power:1.8W; Starting Torque:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Motor, 250Rpm, 110Vac; Ac Motor Type Allied Motion Premotec - 76R0593 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Motor, 250Rpm, 110Vac; Ac Motor Type Allied Motion Premotec
76R0593
Synchronous Motor, 250Rpm, 110Vac; Ac Motor Type Allied Motion Premotec 76R0593
SYNCHRONOUS MOTOR, 250RPM, 110VAC; AC Motor Type:Synchronous; Rotation Direction:Reversible ; Supply Voltage VAC:110V; Frequency:50Hz; Rotational Speed Max:250rpm; Input Power:1.8W; Starting Torque:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

SYNCHRONOUS MOTOR, 250RPM, 110VAC; AC Motor Type:Synchronous; Rotation Direction:Reversible; Supply Voltage VAC:110V; Frequency:50Hz; Rotational Speed Max:250rpm; Input Power:1.8W; Starting Torque:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 76R0593
Product Name Synchronous Motor, 250Rpm, 110Vac; Ac Motor Type Allied Motion Premotec
Operating Temperature 23 to ? F (-5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
AC Construction Induction
View Details
Frameless Torque Motor - QTL-385 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Motor - C Frame Model PM48 - PM4812-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0131 HP
Continuous Current 0.0760 amps
View Details
 - PU.1215230-0110-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.7103 HP
View Details