Allied Motion Technologies, Inc. Gearmotor; 24 VDC; 0.35 A (Max.) @ No Load; 5200 RPM; 300 Oz-in (Continuous) 455A117-3

Description
DC Permanent Magnet Spur Gear motor, 5200 RPM Speed, Flange Mount Precision high density sintered steel gears Steel housing, zinc plated gearbox cover. Die-cast zinc mounting flange.
Description
DC Permanent Magnet Spur Gear motor, 5200 RPM Speed, Flange Mount Precision high density sintered steel gears Steel housing, zinc plated gearbox cover. Die-cast zinc mounting flange.

Suppliers

Company
Product
Description
Supplier Links
Gearmotor; 24 VDC; 0.35 A (Max.) @ No Load; 5200 RPM; 300 Oz-in (Continuous) - 70217698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gearmotor; 24 VDC; 0.35 A (Max.) @ No Load; 5200 RPM; 300 Oz-in (Continuous)
70217698
Gearmotor; 24 VDC; 0.35 A (Max.) @ No Load; 5200 RPM; 300 Oz-in (Continuous) 70217698
DC Permanent Magnet Spur Gear motor, 5200 RPM Speed, Flange Mount Precision high density sintered steel gears Steel housing, zinc plated gearbox cover. Die-cast zinc mounting flange.

DC Permanent Magnet Spur Gear motor, 5200 RPM Speed, Flange Mount

  • Precision high density sintered steel gears
    Steel housing, zinc plated gearbox cover. Die-cast zinc mounting flange.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70217698
Product Name Gearmotor; 24 VDC; 0.35 A (Max.) @ No Load; 5200 RPM; 300 Oz-in (Continuous)
Motor Type DC Motor
DC Voltage Range 24.0 VDC
Continuous Current 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-016 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-1167) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
 - PGM.WP75AL-213-1311 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0201 HP
View Details