DC Permanent Magnet Spur Geared Motor, 1.2 A and 2.3 A Current Rating
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 70217697 |
| Product Name | DC Geared Motor; 12/24 VDC; 2.3 A (Max.), 1.2 A (Max.); 5200 RPM; 43.2 Nm |
| Motor Type | DC Motor |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 2.3 amps |