Allied Motion Technologies, Inc. Gearmotor; 24 VDC; 0.14 A (Max.) @ No Load; 5200 RPM; 300 Oz-in (Continuous) 455A108-3

Description
DC Permanent Magnet Spur Gear motor, 5200 RPM Speed, Flange Mount Precision high density sintered steel gears Steel housing, zinc plated gearbox cover. Die-cast zinc mounting flange.
Description
DC Permanent Magnet Spur Gear motor, 5200 RPM Speed, Flange Mount Precision high density sintered steel gears Steel housing, zinc plated gearbox cover. Die-cast zinc mounting flange.

Suppliers

Company
Product
Description
Supplier Links
Gearmotor; 24 VDC; 0.14 A (Max.) @ No Load; 5200 RPM; 300 Oz-in (Continuous) - 70217720 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gearmotor; 24 VDC; 0.14 A (Max.) @ No Load; 5200 RPM; 300 Oz-in (Continuous)
70217720
Gearmotor; 24 VDC; 0.14 A (Max.) @ No Load; 5200 RPM; 300 Oz-in (Continuous) 70217720
DC Permanent Magnet Spur Gear motor, 5200 RPM Speed, Flange Mount Precision high density sintered steel gears Steel housing, zinc plated gearbox cover. Die-cast zinc mounting flange.

DC Permanent Magnet Spur Gear motor, 5200 RPM Speed, Flange Mount

  • Precision high density sintered steel gears
    Steel housing, zinc plated gearbox cover. Die-cast zinc mounting flange.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70217720
Product Name Gearmotor; 24 VDC; 0.14 A (Max.) @ No Load; 5200 RPM; 300 Oz-in (Continuous)
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
86 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0200C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Mature blender motor 230V AC universal motor - PU7030220 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220 V
Output Power 0.2410 HP
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 6 volts - L12-100-100-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details