Allied Motion Technologies, Inc. Gearmotor; 24 VDC; 0.14 A (Max.) @ No Load; 5200 RPM; 57 Oz-in (Continuous) 455A102-3

Description
DC Permanent Magnet Spur Gear motor, 5200 RPM Speed, Flange Mount Precision high density sintered steel gears Steel housing, zinc plated gearbox cover. Die-cast zinc mounting flange.
Description
DC Permanent Magnet Spur Gear motor, 5200 RPM Speed, Flange Mount Precision high density sintered steel gears Steel housing, zinc plated gearbox cover. Die-cast zinc mounting flange.

Suppliers

Company
Product
Description
Supplier Links
Gearmotor; 24 VDC; 0.14 A (Max.) @ No Load; 5200 RPM; 57 Oz-in (Continuous) - 70217719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gearmotor; 24 VDC; 0.14 A (Max.) @ No Load; 5200 RPM; 57 Oz-in (Continuous)
70217719
Gearmotor; 24 VDC; 0.14 A (Max.) @ No Load; 5200 RPM; 57 Oz-in (Continuous) 70217719
DC Permanent Magnet Spur Gear motor, 5200 RPM Speed, Flange Mount Precision high density sintered steel gears Steel housing, zinc plated gearbox cover. Die-cast zinc mounting flange.

DC Permanent Magnet Spur Gear motor, 5200 RPM Speed, Flange Mount

  • Precision high density sintered steel gears
    Steel housing, zinc plated gearbox cover. Die-cast zinc mounting flange.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70217719
Product Name Gearmotor; 24 VDC; 0.14 A (Max.) @ No Load; 5200 RPM; 57 Oz-in (Continuous)
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA01AW_-VL050-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-1140 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.5600 amps
View Details
22B-3N Series BLDC Right Angle Gearmotor - 3665 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPP24 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details