Allied Motion Technologies, Inc. Gearmotor; 24 VDC; 0.140 A (Max.) @ No Load; 5200 RPM; 100 Oz-in. (Continuous) 415A163-3

Description
DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
Description
DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.

Suppliers

Company
Product
Description
Supplier Links
Gearmotor; 24 VDC; 0.140 A (Max.) @ No Load; 5200 RPM; 100 Oz-in. (Continuous) - 70217723 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gearmotor; 24 VDC; 0.140 A (Max.) @ No Load; 5200 RPM; 100 Oz-in. (Continuous)
70217723
Gearmotor; 24 VDC; 0.140 A (Max.) @ No Load; 5200 RPM; 100 Oz-in. (Continuous) 70217723
DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.

DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed

  • 1.50 Oz-in. rated torque
  • Precision high density sintered steel gears
    Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70217723
Product Name Gearmotor; 24 VDC; 0.140 A (Max.) @ No Load; 5200 RPM; 100 Oz-in. (Continuous)
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 200V Batteryless - SXG09AW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-150 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
34B-FX Series Parallel Shaft BLDC Gearmotor - 3382 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details