Allied Motion Technologies, Inc. Gearmotor; 12 VDC; 0.230 A (Max.) @ No Load; 5200 RPM; 12 Oz-in. (Continuous) 415A155-2

Description
DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
Description
DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.

Suppliers

Company
Product
Description
Supplier Links
Gearmotor; 12 VDC; 0.230 A (Max.) @ No Load; 5200 RPM; 12 Oz-in. (Continuous) - 70217702 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gearmotor; 12 VDC; 0.230 A (Max.) @ No Load; 5200 RPM; 12 Oz-in. (Continuous)
70217702
Gearmotor; 12 VDC; 0.230 A (Max.) @ No Load; 5200 RPM; 12 Oz-in. (Continuous) 70217702
DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.

DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed

  • 1.50 Oz-in. rated torque
  • Precision high density sintered steel gears
    Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70217702
Product Name Gearmotor; 12 VDC; 0.230 A (Max.) @ No Load; 5200 RPM; 12 Oz-in. (Continuous)
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX22 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details
DC Motors - 6685503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 70.8 In-lbs (81.63 kg-cm)
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 12 volts - L12-100-50-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-36V GP42-100 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.2 amps
View Details