Allied Motion Technologies, Inc. Gearmotor; 24 VDC; 0.140 A (Max.) @ No Load; 5200 RPM; 8 Oz-in. (Continuous) 415A154-3

Description
DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
Description
DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.

Suppliers

Company
Product
Description
Supplier Links
Gearmotor; 24 VDC; 0.140 A (Max.) @ No Load; 5200 RPM; 8 Oz-in. (Continuous) - 70217701 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gearmotor; 24 VDC; 0.140 A (Max.) @ No Load; 5200 RPM; 8 Oz-in. (Continuous)
70217701
Gearmotor; 24 VDC; 0.140 A (Max.) @ No Load; 5200 RPM; 8 Oz-in. (Continuous) 70217701
DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.

DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed

  • 1.50 Oz-in. rated torque
  • Precision high density sintered steel gears
    Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70217701
Product Name Gearmotor; 24 VDC; 0.140 A (Max.) @ No Load; 5200 RPM; 8 Oz-in. (Continuous)
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 400V Batteryless - SXP02DW_-VL070-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-24V GP42-150 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1060 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 161.0 to 181.0 In-lbs (186 to 209 kg-cm)
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX22 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details