Allied Motion Technologies, Inc. Motor; 24 VDC; 0.125 A (Max.) (No Load); 3.7 W; 5200 RPM (No Load); 1.5 Oz-in. 405A6108-3

Description
Short Stack DC Ceramic Permanent Magnet Motor 180 °C winding insulation Ball bearing 5200 RPM no load speed.
Description
Short Stack DC Ceramic Permanent Magnet Motor 180 °C winding insulation Ball bearing 5200 RPM no load speed.

Suppliers

Company
Product
Description
Supplier Links
Motor; 24 VDC; 0.125 A (Max.) (No Load); 3.7 W; 5200 RPM (No Load); 1.5 Oz-in. - 70217725 - Allied Electronics, Inc.
Fort Worth, TX, USA
Motor; 24 VDC; 0.125 A (Max.) (No Load); 3.7 W; 5200 RPM (No Load); 1.5 Oz-in.
70217725
Motor; 24 VDC; 0.125 A (Max.) (No Load); 3.7 W; 5200 RPM (No Load); 1.5 Oz-in. 70217725
Short Stack DC Ceramic Permanent Magnet Motor 180 °C winding insulation Ball bearing 5200 RPM no load speed.

Short Stack DC Ceramic Permanent Magnet Motor

  • 180 °C winding insulation
  • Ball bearing
    5200 RPM no load speed.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category DC Motors
Product Number 70217725
Product Name Motor; 24 VDC; 0.125 A (Max.) (No Load); 3.7 W; 5200 RPM (No Load); 1.5 Oz-in.
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

22B Series BLDC Motor - 3304 - Bodine Electric Company
Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Torque Constant 50 in-oz/amp (353 mN-m/amp)
View Details
With High Speed DC Brush Motor - YHD-R140 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
Coreless motors - A12C-35 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details